multicomp PRO Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro MP001668

Description
SCREW MNT CABLE CLAMP, #10, PA 6.6, BLK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:2.08mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:20.32mm RoHS Compliant: Yes
Datasheet
Description
SCREW MNT CABLE CLAMP, #10, PA 6.6, BLK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:2.08mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:20.32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro - 41AH7394 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro
41AH7394
Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro 41AH7394
SCREW MNT CABLE CLAMP, #10, PA 6.6, BLK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:2.08mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:20.32mm RoHS Compliant: Yes

SCREW MNT CABLE CLAMP, #10, PA 6.6, BLK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:2.08mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 41AH7394
Product Name Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720823 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.252 inch (6.4 mm)
Material Aluminum; Aluminium
View Details
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details