multicomp PRO Res, 620R, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro MP001533

Description
RES, 620R, 1%, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES
Description
RES, 620R, 1%, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 620R, 1%, 0.5W, 1206, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a resistance value of 620 ohms with a tolerance of ±1%. The power rating is 0.5 watts at an ambient temperature of 70°C, and it can handle a maximum current of 10A. The resistor operates within a temperature range of -55°C to +155°C and features a temperature coefficient of ±100 PPM/°C. It is constructed on a high purity alumina substrate and is compliant with RoHS standards. The dimensions of the resistor are 3.1mm x 1.55mm x 0.55mm, making it suitable for compact designs. This product is ideal for applications requiring reliable performance in a small form factor.

Datasheet Summary
Powered by GS/AI

The Res, 620R, 1%, 0.5W, 1206, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a resistance value of 620 ohms with a tolerance of ±1%. The power rating is 0.5 watts at an ambient temperature of 70°C, and it can handle a maximum current of 10A. The resistor operates within a temperature range of -55°C to +155°C and features a temperature coefficient of ±100 PPM/°C. It is constructed on a high purity alumina substrate and is compliant with RoHS standards. The dimensions of the resistor are 3.1mm x 1.55mm x 0.55mm, making it suitable for compact designs. This product is ideal for applications requiring reliable performance in a small form factor.

Suppliers

Company
Product
Description
Supplier Links
Res, 620R, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro - 84AH7926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro
84AH7926
Res, 620R, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro 84AH7926
RES, 620R, 1%, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 620R, 1%, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 620R, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro - 29AK1423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro
29AK1423
Res, 620R, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro 29AK1423
RES, 620R, 1%, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 620R, 1%, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84AH7926
Product Name Res, 620R, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details