multicomp PRO Led, Red, 500Mcd, 629Nm, 1411; Led Color Multicomp Pro MP001253

Description
LED, RED, 500MCD, 629NM, 1411; LED Color:Red; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V RoHS Compliant: Yes
Datasheet
Description
LED, RED, 500MCD, 629NM, 1411; LED Color:Red; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 500Mcd, 629Nm, 1411; Led Color Multicomp Pro - 41AH2086 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 500Mcd, 629Nm, 1411; Led Color Multicomp Pro
41AH2086
Led, Red, 500Mcd, 629Nm, 1411; Led Color Multicomp Pro 41AH2086
LED, RED, 500MCD, 629NM, 1411; LED Color:Red; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V RoHS Compliant: Yes

LED, RED, 500MCD, 629NM, 1411; LED Color:Red; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41AH2086
Product Name Led, Red, 500Mcd, 629Nm, 1411; Led Color Multicomp Pro
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details