multicomp PRO Led, Rgb, 235Mcd/1.2Cd/350Mcd, 3.5X2.8Mm; Led Color Multicomp Pro MP001251

Description
LED, RGB, 235MCD/1.2CD/350MCD, 3.5X2.8MM; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RGB, 235MCD/1.2CD/350MCD, 3.5X2.8MM; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Rgb, 235Mcd/1.2Cd/350Mcd, 3.5X2.8Mm; Led Color Multicomp Pro - 41AH2084 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 235Mcd/1.2Cd/350Mcd, 3.5X2.8Mm; Led Color Multicomp Pro
41AH2084
Led, Rgb, 235Mcd/1.2Cd/350Mcd, 3.5X2.8Mm; Led Color Multicomp Pro 41AH2084
LED, RGB, 235MCD/1.2CD/350MCD, 3.5X2.8MM; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:- RoHS Compliant: Yes

LED, RGB, 235MCD/1.2CD/350MCD, 3.5X2.8MM; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41AH2084
Product Name Led, Rgb, 235Mcd/1.2Cd/350Mcd, 3.5X2.8Mm; Led Color Multicomp Pro
LED Type Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CE2L-Y1002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details