multicomp PRO Led, Red, 385Mcd, 629Nm, 0603; Led Color Multicomp Pro MP001249

Description
LED, RED, 385MCD, 629NM, 0603; LED Color:Red; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.5V; Wavelength Typ:629nm RoHS Compliant: Yes
Datasheet
Description
LED, RED, 385MCD, 629NM, 0603; LED Color:Red; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.5V; Wavelength Typ:629nm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 385Mcd, 629Nm, 0603; Led Color Multicomp Pro - 41AH2082 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 385Mcd, 629Nm, 0603; Led Color Multicomp Pro
41AH2082
Led, Red, 385Mcd, 629Nm, 0603; Led Color Multicomp Pro 41AH2082
LED, RED, 385MCD, 629NM, 0603; LED Color:Red; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.5V; Wavelength Typ:629nm RoHS Compliant: Yes

LED, RED, 385MCD, 629NM, 0603; LED Color:Red; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.5V; Wavelength Typ:629nm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41AH2082
Product Name Led, Red, 385Mcd, 629Nm, 0603; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 629 nm (6290 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details