multicomp PRO Led, Yellow, 650Mcd, 594Nm, 0603; Led Color Multicomp Pro MP001248

Description
LED, YELLOW, 650MCD, 594NM, 0603; LED Color:Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.4V RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 650MCD, 594NM, 0603; LED Color:Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 650Mcd, 594Nm, 0603; Led Color Multicomp Pro - 41AH2081 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 650Mcd, 594Nm, 0603; Led Color Multicomp Pro
41AH2081
Led, Yellow, 650Mcd, 594Nm, 0603; Led Color Multicomp Pro 41AH2081
LED, YELLOW, 650MCD, 594NM, 0603; LED Color:Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.4V RoHS Compliant: Yes

LED, YELLOW, 650MCD, 594NM, 0603; LED Color:Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41AH2081
Product Name Led, Yellow, 650Mcd, 594Nm, 0603; Led Color Multicomp Pro
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Color Lighting - 516-ASM6-SLD1-NST0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details