multicomp PRO Led, Red, 385Mcd, 629Nm, 0805; Led Color Multicomp Pro MP001247

Description
LED, RED, 385MCD, 629NM, 0805; LED Color:Red; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:629nm RoHS Compliant: Yes
Datasheet
Description
LED, RED, 385MCD, 629NM, 0805; LED Color:Red; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:629nm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 385Mcd, 629Nm, 0805; Led Color Multicomp Pro - 41AH2080 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 385Mcd, 629Nm, 0805; Led Color Multicomp Pro
41AH2080
Led, Red, 385Mcd, 629Nm, 0805; Led Color Multicomp Pro 41AH2080
LED, RED, 385MCD, 629NM, 0805; LED Color:Red; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:629nm RoHS Compliant: Yes

LED, RED, 385MCD, 629NM, 0805; LED Color:Red; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:629nm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41AH2080
Product Name Led, Red, 385Mcd, 629Nm, 0805; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 629 nm (6290 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details