multicomp PRO Led, Yellow, 845Mcd, 594Nm, 0805; Led Color Multicomp Pro MP001246

Description
LED, YELLOW, 845MCD, 594NM, 0805; LED Color:Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 845MCD, 594NM, 0805; LED Color:Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 845Mcd, 594Nm, 0805; Led Color Multicomp Pro - 41AH2079 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 845Mcd, 594Nm, 0805; Led Color Multicomp Pro
41AH2079
Led, Yellow, 845Mcd, 594Nm, 0805; Led Color Multicomp Pro 41AH2079
LED, YELLOW, 845MCD, 594NM, 0805; LED Color:Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V RoHS Compliant: Yes

LED, YELLOW, 845MCD, 594NM, 0805; LED Color:Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41AH2079
Product Name Led, Yellow, 845Mcd, 594Nm, 0805; Led Color Multicomp Pro
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details