multicomp PRO Led, Rgb, 385Mcd/1.8Cd/500Mcd, 5X5Mm; Led Color Multicomp Pro MP001245

Description
LED, RGB, 385MCD/1.8CD/500MCD, 5X5MM; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Square; Forward Current / Color:R 20mA, G 20mA, B 20mA; Forward Voltage / Color:R 2.6V, G 3.6V, B 3.6V RoHS Compliant: Yes
Description
LED, RGB, 385MCD/1.8CD/500MCD, 5X5MM; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Square; Forward Current / Color:R 20mA, G 20mA, B 20mA; Forward Voltage / Color:R 2.6V, G 3.6V, B 3.6V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Rgb, 385Mcd/1.8Cd/500Mcd, 5X5Mm; Led Color Multicomp Pro - 41AH2078 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 385Mcd/1.8Cd/500Mcd, 5X5Mm; Led Color Multicomp Pro
41AH2078
Led, Rgb, 385Mcd/1.8Cd/500Mcd, 5X5Mm; Led Color Multicomp Pro 41AH2078
LED, RGB, 385MCD/1.8CD/500MCD, 5X5MM; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Square; Forward Current / Color:R 20mA, G 20mA, B 20mA; Forward Voltage / Color:R 2.6V, G 3.6V, B 3.6V RoHS Compliant: Yes

LED, RGB, 385MCD/1.8CD/500MCD, 5X5MM; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Square; Forward Current / Color:R 20mA, G 20mA, B 20mA; Forward Voltage / Color:R 2.6V, G 3.6V, B 3.6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41AH2078
Product Name Led, Rgb, 385Mcd/1.8Cd/500Mcd, 5X5Mm; Led Color Multicomp Pro
LED Type Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details