multicomp PRO Led, Red, T-1, 2.5Cd, 630Nm; Led Color Multicomp Pro MP001244

Description
LED, RED, T-1, 2.5CD, 630NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:2.5cd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1, 2.5CD, 630NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:2.5cd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1, 2.5Cd, 630Nm; Led Color Multicomp Pro - 41AH2077 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1, 2.5Cd, 630Nm; Led Color Multicomp Pro
41AH2077
Led, Red, T-1, 2.5Cd, 630Nm; Led Color Multicomp Pro 41AH2077
LED, RED, T-1, 2.5CD, 630NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:2.5cd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1, 2.5CD, 630NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:2.5cd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41AH2077
Product Name Led, Red, T-1, 2.5Cd, 630Nm; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 25 degrees
Luminous Intensity 2500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-ACN-CX0Z0342-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers