multicomp PRO Dev Brd Enclosure, Rasp Pi 4B, Abs, Red; For Use With Multicomp Pro MP001210

Description
DEV BRD ENCLOSURE, RASP PI 4B, ABS, RED; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:30mm; External Width:64mm; External Depth:88mm; Enclosure Material:ABS; Body Color:Red RoHS Compliant: Yes
Datasheet
Description
DEV BRD ENCLOSURE, RASP PI 4B, ABS, RED; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:30mm; External Width:64mm; External Depth:88mm; Enclosure Material:ABS; Body Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dev Brd Enclosure, Rasp Pi 4B, Abs, Red; For Use With Multicomp Pro - 40AH1196 - Newark, An Avnet Company
Chicago, IL, United States
Dev Brd Enclosure, Rasp Pi 4B, Abs, Red; For Use With Multicomp Pro
40AH1196
Dev Brd Enclosure, Rasp Pi 4B, Abs, Red; For Use With Multicomp Pro 40AH1196
DEV BRD ENCLOSURE, RASP PI 4B, ABS, RED; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:30mm; External Width:64mm; External Depth:88mm; Enclosure Material:ABS; Body Color:Red RoHS Compliant: Yes

DEV BRD ENCLOSURE, RASP PI 4B, ABS, RED; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:30mm; External Width:64mm; External Depth:88mm; Enclosure Material:ABS; Body Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH1196
Product Name Dev Brd Enclosure, Rasp Pi 4B, Abs, Red; For Use With Multicomp Pro
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details