multicomp PRO Dev Brd Enclosure, Rasp Pi 4B, Abs, Blk; For Use With Multicomp Pro MP001209

Description
DEV BRD ENCLOSURE, RASP PI 4B, ABS, BLK; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:30mm; External Width:64mm; External Depth:88mm; Enclosure Material:ABS; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
DEV BRD ENCLOSURE, RASP PI 4B, ABS, BLK; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:30mm; External Width:64mm; External Depth:88mm; Enclosure Material:ABS; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dev Brd Enclosure, Rasp Pi 4B, Abs, Blk; For Use With Multicomp Pro - 40AH1195 - Newark, An Avnet Company
Chicago, IL, United States
Dev Brd Enclosure, Rasp Pi 4B, Abs, Blk; For Use With Multicomp Pro
40AH1195
Dev Brd Enclosure, Rasp Pi 4B, Abs, Blk; For Use With Multicomp Pro 40AH1195
DEV BRD ENCLOSURE, RASP PI 4B, ABS, BLK; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:30mm; External Width:64mm; External Depth:88mm; Enclosure Material:ABS; Body Color:Black RoHS Compliant: Yes

DEV BRD ENCLOSURE, RASP PI 4B, ABS, BLK; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:30mm; External Width:64mm; External Depth:88mm; Enclosure Material:ABS; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH1195
Product Name Dev Brd Enclosure, Rasp Pi 4B, Abs, Blk; For Use With Multicomp Pro
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details