multicomp PRO Cap, 22Uf, 16V, Tant, Case C Rohs Compliant Multicomp Pro MP001200

Description
CAP, 22UF, 16V, TANT, CASE C ROHS COMPLIANT: YES
Description
CAP, 22UF, 16V, TANT, CASE C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, 22µF, 16V, Tantalum Capacitor from Multicomp Pro is a surface mount component designed for applications requiring stable capacitance and low leakage current. It features a capacitance value of 22µF with a rated voltage of 16V, suitable for use in environments with temperatures ranging from -55°C to +125°C. The capacitor has a maximum dissipation factor of 6% and a maximum leakage current of 1.4µA at rated voltage. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The component is packaged in a C case size (6032), which measures 6.0mm x 3.2mm x 2.5mm, facilitating easy integration into compact electronic circuits. This capacitor is ideal for applications in power supply circuits, filtering, and decoupling.

Datasheet Summary
Powered by GS/AI

The Cap, 22µF, 16V, Tantalum Capacitor from Multicomp Pro is a surface mount component designed for applications requiring stable capacitance and low leakage current. It features a capacitance value of 22µF with a rated voltage of 16V, suitable for use in environments with temperatures ranging from -55°C to +125°C. The capacitor has a maximum dissipation factor of 6% and a maximum leakage current of 1.4µA at rated voltage. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The component is packaged in a C case size (6032), which measures 6.0mm x 3.2mm x 2.5mm, facilitating easy integration into compact electronic circuits. This capacitor is ideal for applications in power supply circuits, filtering, and decoupling.

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Uf, 16V, Tant, Case C Rohs Compliant Multicomp Pro - 40AH2463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case C Rohs Compliant Multicomp Pro
40AH2463
Cap, 22Uf, 16V, Tant, Case C Rohs Compliant Multicomp Pro 40AH2463
CAP, 22UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 22UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 40AH2463
Product Name Cap, 22Uf, 16V, Tant, Case C Rohs Compliant Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details