multicomp PRO Driver Type Multicomp Pro MP001193

Description
Driver Type:Miniature; External Diameter - Metric:66mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:89dB; External Diameter - Imperial:2.598"; Frequency Response Min:-; Frequency Response Max:7kHz; Speaker Shape:Round RoHS Compliant: No
Datasheet
Description
Driver Type:Miniature; External Diameter - Metric:66mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:89dB; External Diameter - Imperial:2.598"; Frequency Response Min:-; Frequency Response Max:7kHz; Speaker Shape:Round RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Type Multicomp Pro - 07WX1236 - Newark, An Avnet Company
Chicago, IL, United States
Driver Type Multicomp Pro
07WX1236
Driver Type Multicomp Pro 07WX1236
Driver Type:Miniature; External Diameter - Metric:66mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:89dB; External Diameter - Imperial:2.598"; Frequency Response Min:-; Frequency Response Max:7kHz; Speaker Shape:Round RoHS Compliant: No

Driver Type:Miniature; External Diameter - Metric:66mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:89dB; External Diameter - Imperial:2.598"; Frequency Response Min:-; Frequency Response Max:7kHz; Speaker Shape:Round RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 07WX1236
Product Name Driver Type Multicomp Pro
SPL 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1812077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Speakers - 2603-CAC70-03W40-20-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 400 Hz
View Details