multicomp PRO Trans, Npn, 80V, 1A, 200Deg C, 1.8W; Transistor Polarity Multicomp Pro MP001171

Description
TRANS, NPN, 80V, 1A, 200DEG C, 1.8W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:400MHz; Power Dissipation Pd:1.8W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes
Description
TRANS, NPN, 80V, 1A, 200DEG C, 1.8W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:400MHz; Power Dissipation Pd:1.8W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon planar epitaxial transistor with a collector-emitter voltage rating of 80 V and a continuous collector current of 1 A, housed in a TO-18 metal can package. The device has a power dissipation of 1.8 W at Tc = 25°C, with a junction temperature range of -65 to +200°C. Transition frequency is 100 to 400 MHz, and the DC current gain hFE ranges from 100 to 300 at Ic = 150 mA and Vce = 10 V. Input and output capacitances are less than 60 pF and 12 pF respectively. Thermal resistance from junction to case is 70 °C/W. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

NPN silicon planar epitaxial transistor with a collector-emitter voltage rating of 80 V and a continuous collector current of 1 A, housed in a TO-18 metal can package. The device has a power dissipation of 1.8 W at Tc = 25°C, with a junction temperature range of -65 to +200°C. Transition frequency is 100 to 400 MHz, and the DC current gain hFE ranges from 100 to 300 at Ic = 150 mA and Vce = 10 V. Input and output capacitances are less than 60 pF and 12 pF respectively. Thermal resistance from junction to case is 70 °C/W. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 80V, 1A, 200Deg C, 1.8W; Transistor Polarity Multicomp Pro - 29AH8640 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 1A, 200Deg C, 1.8W; Transistor Polarity Multicomp Pro
29AH8640
Trans, Npn, 80V, 1A, 200Deg C, 1.8W; Transistor Polarity Multicomp Pro 29AH8640
TRANS, NPN, 80V, 1A, 200DEG C, 1.8W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:400MHz; Power Dissipation Pd:1.8W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 80V, 1A, 200DEG C, 1.8W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:400MHz; Power Dissipation Pd:1.8W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 29AH8640
Product Name Trans, Npn, 80V, 1A, 200Deg C, 1.8W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 80V, 1A, 200Deg C, 1.8W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

1450A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910023SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
4 suppliers
Specs
Transistor Type MOSFET
View Details