multicomp PRO Trans, Npn, 80V, 1A, 200Deg C, 5W; Transistor Polarity Multicomp Pro MP001168

Description
TRANS, NPN, 80V, 1A, 200DEG C, 5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:400MHz; Power Dissipation Pd:5W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes
Description
TRANS, NPN, 80V, 1A, 200DEG C, 5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:400MHz; Power Dissipation Pd:5W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon planar transistor with a collector-emitter voltage rating of 80 V and a continuous collector current of 1 A, housed in a TO-39 metal can package. The device has a power dissipation of 5 W at Tc = 25°C, with a junction temperature range of -65°C to +200°C. Thermal resistance from junction to case is 16.5 °C/W. Current gain (hFE) ranges from 100 to 300 at Ic = 500 mA and Vce = 10 V. Collector-emitter saturation voltage is 0.5 V at Ic = 500 mA and Ib = 50 mA. The part complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

NPN silicon planar transistor with a collector-emitter voltage rating of 80 V and a continuous collector current of 1 A, housed in a TO-39 metal can package. The device has a power dissipation of 5 W at Tc = 25°C, with a junction temperature range of -65°C to +200°C. Thermal resistance from junction to case is 16.5 °C/W. Current gain (hFE) ranges from 100 to 300 at Ic = 500 mA and Vce = 10 V. Collector-emitter saturation voltage is 0.5 V at Ic = 500 mA and Ib = 50 mA. The part complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 80V, 1A, 200Deg C, 5W; Transistor Polarity Multicomp Pro - 29AH8638 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 1A, 200Deg C, 5W; Transistor Polarity Multicomp Pro
29AH8638
Trans, Npn, 80V, 1A, 200Deg C, 5W; Transistor Polarity Multicomp Pro 29AH8638
TRANS, NPN, 80V, 1A, 200DEG C, 5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:400MHz; Power Dissipation Pd:5W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 80V, 1A, 200DEG C, 5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:400MHz; Power Dissipation Pd:5W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 29AH8638
Product Name Trans, Npn, 80V, 1A, 200Deg C, 5W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 80V, 1A, 200Deg C, 5W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
MOSFETs - 1222416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type TO-92; To-92
View Details