multicomp PRO Trans, Npn, 50V, 0.5A, 200Deg C, 3W; Transistor Polarity Multicomp Pro MP001165

Description
TRANS, NPN, 50V, 0.5A, 200DEG C, 3W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:70MHz; Power Dissipation Pd:3W; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes
Description
TRANS, NPN, 50V, 0.5A, 200DEG C, 3W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:70MHz; Power Dissipation Pd:3W; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon planar transistor in a TO-39 metal can package, rated for a collector-emitter voltage of 50 V, collector current of 150 mA, and power dissipation of 3 W at Tc = 25°C. The junction temperature range is -65°C to +200°C. It has a transition frequency of 70 MHz, DC current gain (hFE) between 100 and 300 at Ic = 150 mA and Vce = 10 V, collector-emitter saturation voltage of 0.5 V, and base-emitter saturation voltage of 1.3 V under the same conditions. Output and input capacitances are 25 pF and 80 pF respectively. The device meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

NPN silicon planar transistor in a TO-39 metal can package, rated for a collector-emitter voltage of 50 V, collector current of 150 mA, and power dissipation of 3 W at Tc = 25°C. The junction temperature range is -65°C to +200°C. It has a transition frequency of 70 MHz, DC current gain (hFE) between 100 and 300 at Ic = 150 mA and Vce = 10 V, collector-emitter saturation voltage of 0.5 V, and base-emitter saturation voltage of 1.3 V under the same conditions. Output and input capacitances are 25 pF and 80 pF respectively. The device meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 50V, 0.5A, 200Deg C, 3W; Transistor Polarity Multicomp Pro - 29AH8634 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 50V, 0.5A, 200Deg C, 3W; Transistor Polarity Multicomp Pro
29AH8634
Trans, Npn, 50V, 0.5A, 200Deg C, 3W; Transistor Polarity Multicomp Pro 29AH8634
TRANS, NPN, 50V, 0.5A, 200DEG C, 3W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:70MHz; Power Dissipation Pd:3W; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 50V, 0.5A, 200DEG C, 3W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:70MHz; Power Dissipation Pd:3W; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 29AH8634
Product Name Trans, Npn, 50V, 0.5A, 200Deg C, 3W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 50V, 0.5A, 200Deg C, 3W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5401RLRMG - 906274-2N5401RLRMG - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92 (TO-226)
View Details
Transistor - 36313005 - Radwell International
Fuji Electric Corp. of America
View Details
2 suppliers
MOSFETs - 1220209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Soic
View Details