multicomp PRO Trans, Npn, 80V, 0.5A, 200Deg C, 3W; Transistor Polarity Multicomp Pro MP001164

Description
TRANS, NPN, 80V, 0.5A, 200DEG C, 3W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:50MHz; Power Dissipation Pd:3W; DC Collector Current:500mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes
Description
TRANS, NPN, 80V, 0.5A, 200DEG C, 3W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:50MHz; Power Dissipation Pd:3W; DC Collector Current:500mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon planar transistor for general-purpose switching and amplification, housed in a TO-39 metal can package with dimensions between 8.5 and 9.39 mm in height and 7.74 to 8.5 mm in body diameter. Rated for a continuous collector current of 500 mA and a collector-emitter voltage of 80 V, with a maximum power dissipation of 3 W at Tc = 25°C. Junction temperature range extends from -65°C to +200°C. Features a current gain bandwidth product of 50 MHz, input capacitance of 85 pF, and output capacitance of 15 pF at 1 MHz. Thermal resistance from junction to case is 58.3 °C/W. Compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

NPN silicon planar transistor for general-purpose switching and amplification, housed in a TO-39 metal can package with dimensions between 8.5 and 9.39 mm in height and 7.74 to 8.5 mm in body diameter. Rated for a continuous collector current of 500 mA and a collector-emitter voltage of 80 V, with a maximum power dissipation of 3 W at Tc = 25°C. Junction temperature range extends from -65°C to +200°C. Features a current gain bandwidth product of 50 MHz, input capacitance of 85 pF, and output capacitance of 15 pF at 1 MHz. Thermal resistance from junction to case is 58.3 °C/W. Compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 80V, 0.5A, 200Deg C, 3W; Transistor Polarity Multicomp Pro - 29AH8635 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 0.5A, 200Deg C, 3W; Transistor Polarity Multicomp Pro
29AH8635
Trans, Npn, 80V, 0.5A, 200Deg C, 3W; Transistor Polarity Multicomp Pro 29AH8635
TRANS, NPN, 80V, 0.5A, 200DEG C, 3W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:50MHz; Power Dissipation Pd:3W; DC Collector Current:500mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 80V, 0.5A, 200DEG C, 3W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:50MHz; Power Dissipation Pd:3W; DC Collector Current:500mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 29AH8635
Product Name Trans, Npn, 80V, 0.5A, 200Deg C, 3W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 80V, 0.5A, 200Deg C, 3W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 436230 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 1464727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi3333
View Details