multicomp PRO Rasp Pi 4B Enclosure, Din Rail, Pc, Clr; For Use With Multicomp Pro MP001138

Description
RASP PI 4B ENCLOSURE, DIN RAIL, PC, CLR; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbona te; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RASP PI 4B ENCLOSURE, DIN RAIL, PC, CLR; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbona te; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rasp Pi 4B Enclosure, Din Rail, Pc, Clr; For Use With Multicomp Pro - 33AH6157 - Newark, An Avnet Company
Chicago, IL, United States
Rasp Pi 4B Enclosure, Din Rail, Pc, Clr; For Use With Multicomp Pro
33AH6157
Rasp Pi 4B Enclosure, Din Rail, Pc, Clr; For Use With Multicomp Pro 33AH6157
RASP PI 4B ENCLOSURE, DIN RAIL, PC, CLR; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbona te; Body Color:Grey; Product Range:- RoHS Compliant: Yes

RASP PI 4B ENCLOSURE, DIN RAIL, PC, CLR; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbonate; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AH6157
Product Name Rasp Pi 4B Enclosure, Din Rail, Pc, Clr; For Use With Multicomp Pro
Length 2.28 inch (58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details