multicomp PRO Res, 200R, 1%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro MP001037

Description
RES, 200R, 1%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES
Description
RES, 200R, 1%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 200R, 1%, 3W, 2512, Thick Film Rohs Compliant from Multicomp Pro is a high-power thick film chip resistor designed for various electronic applications. It has a power rating of 3W at an ambient temperature of 70°C and can handle a maximum working voltage of 250V, with a maximum overload voltage of 500V. The resistor features a tolerance of 1% and is available in a resistance range from 1Ω to 180KOc, adhering to the E-96 standard. Constructed on a high purity alumina substrate, this resistor exhibits a temperature coefficient of ±100ppm/°C for resistances above 10Ω. It is rated for a maximum current of 2A and can withstand a dielectric voltage of 500V. The operating temperature range is from -55°C to +155°C, making it suitable for a wide variety of environments. The resistor is also RoHS compliant, ensuring it meets environmental standards. Engineers looking for a reliable and robust resistor for high-power applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Res, 200R, 1%, 3W, 2512, Thick Film Rohs Compliant from Multicomp Pro is a high-power thick film chip resistor designed for various electronic applications. It has a power rating of 3W at an ambient temperature of 70°C and can handle a maximum working voltage of 250V, with a maximum overload voltage of 500V. The resistor features a tolerance of 1% and is available in a resistance range from 1Ω to 180KOc, adhering to the E-96 standard. Constructed on a high purity alumina substrate, this resistor exhibits a temperature coefficient of ±100ppm/°C for resistances above 10Ω. It is rated for a maximum current of 2A and can withstand a dielectric voltage of 500V. The operating temperature range is from -55°C to +155°C, making it suitable for a wide variety of environments. The resistor is also RoHS compliant, ensuring it meets environmental standards. Engineers looking for a reliable and robust resistor for high-power applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 1%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro - 33AH4449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro
33AH4449
Res, 200R, 1%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro 33AH4449
RES, 200R, 1%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 200R, 1%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 200R, 1%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro - 54AH6475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro
54AH6475
Res, 200R, 1%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro 54AH6475
RES, 200R, 1%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 200R, 1%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH4449
Product Name Res, 200R, 1%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details