multicomp PRO Rectifier, Single, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro MP000940

Description
RECTIFIER, SINGLE, 2A, 100V, DO-204AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SINGLE, 2A, 100V, DO-204AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 29AH1846 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro
29AH1846
Rectifier, Single, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro 29AH1846
RECTIFIER, SINGLE, 2A, 100V, DO-204AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 2A, 100V, DO-204AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 29AH1847 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro
29AH1847
Rectifier, Single, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro 29AH1847
RECTIFIER, SINGLE, 2A, 100V, DO-204AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 2A, 100V, DO-204AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 29AH1846
Product Name Rectifier, Single, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky Diodes & Rectifiers - 1222397 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 100 volts
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details