multicomp PRO Small Enclosure, Abs, Beige; Svhc Multicomp Pro MP000916

Description
SMALL ENCLOSURE, ABS, BEIGE; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, BEIGE; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Beige; Svhc Multicomp Pro - 28AH4167 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Beige; Svhc Multicomp Pro
28AH4167
Small Enclosure, Abs, Beige; Svhc Multicomp Pro 28AH4167
SMALL ENCLOSURE, ABS, BEIGE; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, BEIGE; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 28AH4167
Product Name Small Enclosure, Abs, Beige; Svhc Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
5 suppliers