multicomp PRO Fuse, Cartridge, Time Delay, 25A, 250Vac; Blow Characteristic Multicomp Pro MP000869

Description
FUSE, CARTRIDGE, TIME DELAY, 25A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, TIME DELAY, 25A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Time Delay, 25A, 250Vac; Blow Characteristic Multicomp Pro - 33AH1579 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Time Delay, 25A, 250Vac; Blow Characteristic Multicomp Pro
33AH1579
Fuse, Cartridge, Time Delay, 25A, 250Vac; Blow Characteristic Multicomp Pro 33AH1579
FUSE, CARTRIDGE, TIME DELAY, 25A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, CARTRIDGE, TIME DELAY, 25A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1579
Product Name Fuse, Cartridge, Time Delay, 25A, 250Vac; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers