multicomp PRO Fuse, Cartridge, Time Delay, 20A, 250Vac; Blow Characteristic Multicomp Pro MP000868

Description
FUSE, CARTRIDGE, TIME DELAY, 20A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, TIME DELAY, 20A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Time Delay, 20A, 250Vac; Blow Characteristic Multicomp Pro - 33AH1578 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Time Delay, 20A, 250Vac; Blow Characteristic Multicomp Pro
33AH1578
Fuse, Cartridge, Time Delay, 20A, 250Vac; Blow Characteristic Multicomp Pro 33AH1578
FUSE, CARTRIDGE, TIME DELAY, 20A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, CARTRIDGE, TIME DELAY, 20A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1578
Product Name Fuse, Cartridge, Time Delay, 20A, 250Vac; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers