multicomp PRO Fuse, Cartridge, Time Delay, 10A, 500Vac; Blow Characteristic Multicomp Pro MP000865

Description
FUSE, CARTRIDGE, TIME DELAY, 10A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:500V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:100A; RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, TIME DELAY, 10A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:500V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:100A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Time Delay, 10A, 500Vac; Blow Characteristic Multicomp Pro - 33AH1575 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Time Delay, 10A, 500Vac; Blow Characteristic Multicomp Pro
33AH1575
Fuse, Cartridge, Time Delay, 10A, 500Vac; Blow Characteristic Multicomp Pro 33AH1575
FUSE, CARTRIDGE, TIME DELAY, 10A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:500V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:100A; RoHS Compliant: Yes

FUSE, CARTRIDGE, TIME DELAY, 10A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:500V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:100A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1575
Product Name Fuse, Cartridge, Time Delay, 10A, 500Vac; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers