multicomp PRO Fuse, Cartridge, Time Delay, 12A, 250Vac; Blow Characteristic Multicomp Pro MP000860

Description
FUSE, CARTRIDGE, TIME DELAY, 12A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA;RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, TIME DELAY, 12A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA;RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse, Cartridge, Time Delay, 12A, 250Vac from Multicomp Pro is a ceramic cartridge fuse designed for applications requiring a time-delay characteristic. It has a current rating of 12A and a voltage rating of 250V AC. The fuse dimensions are 5.2mm in diameter and 20mm in length. It features nickel-plated brass caps for termination and operates within a temperature range of -55°C to +125°C. The fuse has a breaking capacity of 1500A at 250V AC, making it suitable for various electrical protection applications. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Fuse, Cartridge, Time Delay, 12A, 250Vac from Multicomp Pro is a ceramic cartridge fuse designed for applications requiring a time-delay characteristic. It has a current rating of 12A and a voltage rating of 250V AC. The fuse dimensions are 5.2mm in diameter and 20mm in length. It features nickel-plated brass caps for termination and operates within a temperature range of -55°C to +125°C. The fuse has a breaking capacity of 1500A at 250V AC, making it suitable for various electrical protection applications. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Time Delay, 12A, 250Vac; Blow Characteristic Multicomp Pro - 33AH1570 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Time Delay, 12A, 250Vac; Blow Characteristic Multicomp Pro
33AH1570
Fuse, Cartridge, Time Delay, 12A, 250Vac; Blow Characteristic Multicomp Pro 33AH1570
FUSE, CARTRIDGE, TIME DELAY, 12A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA;RoHS Compliant: Yes

FUSE, CARTRIDGE, TIME DELAY, 12A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1570
Product Name Fuse, Cartridge, Time Delay, 12A, 250Vac; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers