multicomp PRO Fuse, Cartridge, Time Delay, 3.15A, 250V; Blow Characteristic Multicomp Pro MP000855

Description
FUSE, CARTRIDGE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Time Delay, 3.15A, 250V; Blow Characteristic Multicomp Pro - 33AH1565 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Time Delay, 3.15A, 250V; Blow Characteristic Multicomp Pro
33AH1565
Fuse, Cartridge, Time Delay, 3.15A, 250V; Blow Characteristic Multicomp Pro 33AH1565
FUSE, CARTRIDGE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, CARTRIDGE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1565
Product Name Fuse, Cartridge, Time Delay, 3.15A, 250V; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645123 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details