multicomp PRO Fuse, Cartridge, Time Delay, 0.5A/250Vac; Blow Characteristic Multicomp Pro MP000850

Description
FUSE, CARTRIDGE, TIME DELAY, 0.5A/250VAC; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, TIME DELAY, 0.5A/250VAC; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse, Cartridge, Time Delay, 0.5A/250Vac (part number MP000850) is a time-lag ceramic cartridge fuse designed for applications requiring a 500mA current rating and a voltage rating of 250V AC. It features a cylindrical body measuring 5.2mm in diameter and 20mm in length, constructed from ceramic material with nickel-plated brass caps for termination. This fuse is suitable for operating temperatures ranging from -55°C to +125°C and has a breaking capacity of 1500A at 250V AC for the 500mA rating. The fuse is designed to delay the blow characteristic, allowing for temporary overloads without immediate failure, which can be beneficial in circuits with inrush currents. Engineers should consider this fuse for applications that require reliable overcurrent protection in compact spaces, particularly where time-delay characteristics are essential.

Datasheet Summary
Powered by GS/AI

The Fuse, Cartridge, Time Delay, 0.5A/250Vac (part number MP000850) is a time-lag ceramic cartridge fuse designed for applications requiring a 500mA current rating and a voltage rating of 250V AC. It features a cylindrical body measuring 5.2mm in diameter and 20mm in length, constructed from ceramic material with nickel-plated brass caps for termination. This fuse is suitable for operating temperatures ranging from -55°C to +125°C and has a breaking capacity of 1500A at 250V AC for the 500mA rating. The fuse is designed to delay the blow characteristic, allowing for temporary overloads without immediate failure, which can be beneficial in circuits with inrush currents. Engineers should consider this fuse for applications that require reliable overcurrent protection in compact spaces, particularly where time-delay characteristics are essential.

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Time Delay, 0.5A/250Vac; Blow Characteristic Multicomp Pro - 33AH1560 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Time Delay, 0.5A/250Vac; Blow Characteristic Multicomp Pro
33AH1560
Fuse, Cartridge, Time Delay, 0.5A/250Vac; Blow Characteristic Multicomp Pro 33AH1560
FUSE, CARTRIDGE, TIME DELAY, 0.5A/250VAC; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, CARTRIDGE, TIME DELAY, 0.5A/250VAC; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1560
Product Name Fuse, Cartridge, Time Delay, 0.5A/250Vac; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details