multicomp PRO Fuse, Cartridge, Fast Acting, 6.3A, 250V; Blow Characteristic Multicomp Pro MP000844

Description
FUSE, CARTRIDGE, FAST ACTING, 6.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, FAST ACTING, 6.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Fast Acting, 6.3A, 250V; Blow Characteristic Multicomp Pro - 33AH1554 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Fast Acting, 6.3A, 250V; Blow Characteristic Multicomp Pro
33AH1554
Fuse, Cartridge, Fast Acting, 6.3A, 250V; Blow Characteristic Multicomp Pro 33AH1554
FUSE, CARTRIDGE, FAST ACTING, 6.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, CARTRIDGE, FAST ACTING, 6.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1554
Product Name Fuse, Cartridge, Fast Acting, 6.3A, 250V; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 16 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers