multicomp PRO Fuse, Cartridge, Fast Acting, 4A, 250Vac; Blow Characteristic Multicomp Pro MP000842

Description
FUSE, CARTRIDGE, FAST ACTING, 4A, 250VAC; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA;RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, FAST ACTING, 4A, 250VAC; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Fast Acting, 4A, 250Vac; Blow Characteristic Multicomp Pro - 33AH1552 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Fast Acting, 4A, 250Vac; Blow Characteristic Multicomp Pro
33AH1552
Fuse, Cartridge, Fast Acting, 4A, 250Vac; Blow Characteristic Multicomp Pro 33AH1552
FUSE, CARTRIDGE, FAST ACTING, 4A, 250VAC; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA;RoHS Compliant: Yes

FUSE, CARTRIDGE, FAST ACTING, 4A, 250VAC; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1552
Product Name Fuse, Cartridge, Fast Acting, 4A, 250Vac; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313623 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 10 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers