multicomp PRO Fuse, Cartridge, Fast Acting, 3.15A/250V; Blow Characteristic Multicomp Pro MP000841

Description
FUSE, CARTRIDGE, FAST ACTING, 3.15A/250V; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, FAST ACTING, 3.15A/250V; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Fast Acting, 3.15A/250V; Blow Characteristic Multicomp Pro - 33AH1551 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Fast Acting, 3.15A/250V; Blow Characteristic Multicomp Pro
33AH1551
Fuse, Cartridge, Fast Acting, 3.15A/250V; Blow Characteristic Multicomp Pro 33AH1551
FUSE, CARTRIDGE, FAST ACTING, 3.15A/250V; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, CARTRIDGE, FAST ACTING, 3.15A/250V; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1551
Product Name Fuse, Cartridge, Fast Acting, 3.15A/250V; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers