multicomp PRO Micro Switch, Spdt, 2A, 250Vac, Solder; Microswitch Type Multicomp Pro MP000811

Description
MICRO SWITCH, SPDT, 2A, 250VAC, SOLDER; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:-; Contact RoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, SPDT, 2A, 250VAC, SOLDER; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Spdt, 2A, 250Vac, Solder; Microswitch Type Multicomp Pro - 30AH0009 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Spdt, 2A, 250Vac, Solder; Microswitch Type Multicomp Pro
30AH0009
Micro Switch, Spdt, 2A, 250Vac, Solder; Microswitch Type Multicomp Pro 30AH0009
MICRO SWITCH, SPDT, 2A, 250VAC, SOLDER; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:-; Contact RoHS Compliant: Yes

MICRO SWITCH, SPDT, 2A, 250VAC, SOLDER; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 30AH0009
Product Name Micro Switch, Spdt, 2A, 250Vac, Solder; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL073H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details