multicomp PRO Micro Switch, Spdt, 2A, 250Vac, Qc; Microswitch Type Multicomp Pro MP000810

Description
MICRO SWITCH, SPDT, 2A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:-; Contact RoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, SPDT, 2A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Spdt, 2A, 250Vac, Qc; Microswitch Type Multicomp Pro - 29AH6658 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Spdt, 2A, 250Vac, Qc; Microswitch Type Multicomp Pro
29AH6658
Micro Switch, Spdt, 2A, 250Vac, Qc; Microswitch Type Multicomp Pro 29AH6658
MICRO SWITCH, SPDT, 2A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:-; Contact RoHS Compliant: Yes

MICRO SWITCH, SPDT, 2A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6658
Product Name Micro Switch, Spdt, 2A, 250Vac, Qc; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL063M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details