multicomp PRO Micro Switch, Spdt, 2A, 250Vac, Tht; Microswitch Type Multicomp Pro MP000809

Description
MICRO SWITCH, SPDT, 2A, 250VAC, THT; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:-; Contact RoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, SPDT, 2A, 250VAC, THT; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Spdt, 2A, 250Vac, Tht; Microswitch Type Multicomp Pro - 29AH6657 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Spdt, 2A, 250Vac, Tht; Microswitch Type Multicomp Pro
29AH6657
Micro Switch, Spdt, 2A, 250Vac, Tht; Microswitch Type Multicomp Pro 29AH6657
MICRO SWITCH, SPDT, 2A, 250VAC, THT; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:-; Contact RoHS Compliant: Yes

MICRO SWITCH, SPDT, 2A, 250VAC, THT; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:2A; Contact Voltage DC Nom:30V; Product Range:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6657
Product Name Micro Switch, Spdt, 2A, 250Vac, Tht; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-1825043-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A03HS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details