multicomp PRO Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro MP000800

Description
MICRO SWITCH, DPST-NC, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N C; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, DPST-NC, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N C; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro - 29AH6648 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
29AH6648
Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro 29AH6648
MICRO SWITCH, DPST-NC, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N C; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes

MICRO SWITCH, DPST-NC, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-NC; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6648
Product Name Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.51 oz (7.09 N)
View Details
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03ML - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details