multicomp PRO Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro MP000798

Description
MICRO SWITCH, DPST-NC, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N C; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, DPST-NC, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N C; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro - 29AH6646 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
29AH6646
Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro 29AH6646
MICRO SWITCH, DPST-NC, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N C; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes

MICRO SWITCH, DPST-NC, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-NC; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6646
Product Name Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02ML - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details