multicomp PRO Micro Switch, Dpst-Nc, 0.5A, 30Vac, Tht; Microswitch Type Multicomp Pro MP000797

Description
MICRO SWITCH, DPST-NC, 0.5A, 30VAC, THT; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N C; Switch Terminals:Through Hole; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, DPST-NC, 0.5A, 30VAC, THT; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N C; Switch Terminals:Through Hole; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Dpst-Nc, 0.5A, 30Vac, Tht; Microswitch Type Multicomp Pro - 29AH6645 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Dpst-Nc, 0.5A, 30Vac, Tht; Microswitch Type Multicomp Pro
29AH6645
Micro Switch, Dpst-Nc, 0.5A, 30Vac, Tht; Microswitch Type Multicomp Pro 29AH6645
MICRO SWITCH, DPST-NC, 0.5A, 30VAC, THT; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N C; Switch Terminals:Through Hole; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; RoHS Compliant: Yes

MICRO SWITCH, DPST-NC, 0.5A, 30VAC, THT; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-NC; Switch Terminals:Through Hole; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6645
Product Name Micro Switch, Dpst-Nc, 0.5A, 30Vac, Tht; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL2-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details