multicomp PRO Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro MP000789

Description
MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage RoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro - 29AH6638 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro
29AH6638
Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro 29AH6638
MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage RoHS Compliant: Yes

MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6638
Product Name Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details
C4V Miniature Power Switch - C4V-811M-D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Snap Action, Limit Switches - 450-1440-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details