multicomp PRO Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro MP000781

Description
MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage RoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro - 29AH6634 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro
29AH6634
Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro 29AH6634
MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage RoHS Compliant: Yes

MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6634
Product Name Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
Micro Switches - 2326109 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details