multicomp PRO Tactile Switch, 0.05A, 12Vdc, Illum, Th; Product Range Multicomp Pro MP000744

Description
TACTILE SWITCH, 0.05A, 12VDC, ILLUM, TH; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:-; RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 12VDC, ILLUM, TH; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, Illum, Th; Product Range Multicomp Pro - 29AH6627 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Illum, Th; Product Range Multicomp Pro
29AH6627
Tactile Switch, 0.05A, 12Vdc, Illum, Th; Product Range Multicomp Pro 29AH6627
TACTILE SWITCH, 0.05A, 12VDC, ILLUM, TH; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:-; RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, ILLUM, TH; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 29AH6627
Product Name Tactile Switch, 0.05A, 12Vdc, Illum, Th; Product Range Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2-2213819-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Illuminated Low Profile Process Sealed Tactile - JB15HLPF-JF - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details