multicomp PRO Tactile Switch, 0.05A, 32Vdc, 400Gf, Smd Rohs Compliant Multicomp Pro MP000743

Description
TACTILE SWITCH, 0.05A, 32VDC, 400GF, SMD ROHS COMPLIANT: YES
Datasheet
Description
TACTILE SWITCH, 0.05A, 32VDC, 400GF, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 32Vdc, 400Gf, Smd Rohs Compliant Multicomp Pro - 84AH0043 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 400Gf, Smd Rohs Compliant Multicomp Pro
84AH0043
Tactile Switch, 0.05A, 32Vdc, 400Gf, Smd Rohs Compliant Multicomp Pro 84AH0043
TACTILE SWITCH, 0.05A, 32VDC, 400GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 32VDC, 400GF, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro - 29AH6626 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro
29AH6626
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro 29AH6626
TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; IP Rating:-; RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; IP Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 84AH0043 29AH6626
Product Name Tactile Switch, 0.05A, 32Vdc, 400Gf, Smd Rohs Compliant Multicomp Pro Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3674-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-5100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details