multicomp PRO Tactile Switch, 0.05A, 32Vdc, 400Gf, Smd Rohs Compliant Multicomp Pro MP000738

Description
TACTILE SWITCH, 0.05A, 32VDC, 400GF, SMD ROHS COMPLIANT: YES
Datasheet
Description
TACTILE SWITCH, 0.05A, 32VDC, 400GF, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 32Vdc, 400Gf, Smd Rohs Compliant Multicomp Pro - 84AH0038 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 400Gf, Smd Rohs Compliant Multicomp Pro
84AH0038
Tactile Switch, 0.05A, 32Vdc, 400Gf, Smd Rohs Compliant Multicomp Pro 84AH0038
TACTILE SWITCH, 0.05A, 32VDC, 400GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 32VDC, 400GF, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro - 29AH6621 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro
29AH6621
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro 29AH6621
TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; IP Rating:-; RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; IP Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 84AH0038 29AH6621
Product Name Tactile Switch, 0.05A, 32Vdc, 400Gf, Smd Rohs Compliant Multicomp Pro Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3359-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3F Tactile Switch - B3F-5001 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details