multicomp PRO Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro MP000725

Description
TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:-; Illumination:Non RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:-; Illumination:Non RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro - 29AH6614 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro
29AH6614
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro 29AH6614
TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:-; Illumination:Non RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:-; Illumination:Non RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 29AH6614
Product Name Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Selector  Push Buttons - 2AS2-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-2213819-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Hardware - AT4060JB - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details