multicomp PRO Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro MP000721

Description
TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):7.5mm x 7mm; IP RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):7.5mm x 7mm; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro - 29AH6610 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro
29AH6610
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro 29AH6610
TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):7.5mm x 7mm; IP RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):7.5mm x 7mm; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 29AH6610
Product Name Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5135-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers