multicomp PRO Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro MP000705

Description
TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro - 29AH6594 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro
29AH6594
Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro 29AH6594
TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 29AH6594
Product Name Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3918-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-5101 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Tactile Switches - 36-5173-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers