multicomp PRO Tactile Switch, 0.02A, 15Vdc, Smd; Product Range Multicomp Pro MP000699

Description
TACTILE SWITCH, 0.02A, 15VDC, SMD; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:-; Illumination:Non Illuminated;RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.02A, 15VDC, SMD; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:-; Illumination:Non Illuminated;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.02A, 15Vdc, Smd; Product Range Multicomp Pro - 29AH6588 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd; Product Range Multicomp Pro
29AH6588
Tactile Switch, 0.02A, 15Vdc, Smd; Product Range Multicomp Pro 29AH6588
TACTILE SWITCH, 0.02A, 15VDC, SMD; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:-; Illumination:Non Illuminated;RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:-; Illumination:Non Illuminated;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 29AH6588
Product Name Tactile Switch, 0.02A, 15Vdc, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3675-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3F Tactile Switch - B3F-3122-G - Aratas America LLC
Specs
Switch Dimensions 7.85 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
Tactile Switches - 36-5155-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers