multicomp PRO Melf Res, 1K2, 0.2W, Smd, Metal Film; Resistance Multicomp Pro MP000668

Description
MELF RES, 1K2, 0.2W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 1K2, 0.2W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 1K2, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3921 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K2, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
52AH3921
Melf Res, 1K2, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 52AH3921
MELF RES, 1K2, 0.2W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 1K2, 0.2W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 1K2, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1495 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K2, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
33AH1495
Melf Res, 1K2, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 33AH1495
MELF RES, 1K2, 0.2W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 1K2, 0.2W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3921
Product Name Melf Res, 1K2, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 1200 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details