multicomp PRO Melf Res, 68K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000658

Description
MELF RES, 68K, 0.3W, SMD, METAL FILM; Resistance:68kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 68K, 0.3W, SMD, METAL FILM; Resistance:68kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 68K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3911 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 68K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3911
Melf Res, 68K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3911
MELF RES, 68K, 0.3W, SMD, METAL FILM; Resistance:68kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 68K, 0.3W, SMD, METAL FILM; Resistance:68kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 68K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1485 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 68K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1485
Melf Res, 68K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1485
MELF RES, 68K, 0.3W, SMD, METAL FILM; Resistance:68kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 68K, 0.3W, SMD, METAL FILM; Resistance:68kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3911
Product Name Melf Res, 68K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 68000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details