multicomp PRO Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000643

Description
MELF RES, 2K7, 0.3W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 2K7, 0.3W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3896 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3896
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3896
MELF RES, 2K7, 0.3W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 2K7, 0.3W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1470 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1470
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1470
MELF RES, 2K7, 0.3W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 2K7, 0.3W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3896
Product Name Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 2700 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details