multicomp PRO Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000634

Description
MELF RES, 150K, 0.3W, SMD, METAL FILM; Resistance:150kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Description
MELF RES, 150K, 0.3W, SMD, METAL FILM; Resistance:150kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Melf Resistor, part number 33AH1461, features a resistance value of 150 kΩ and a power rating of 0.3 W. It is constructed using metal film technology, which provides high stability and precision. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, making it suitable for applications requiring reliable performance under varying temperature conditions. It is compliant with AEC-Q200 standards, indicating its suitability for automotive applications. The maximum operating voltage is rated at 200 V, and it is designed for surface mount technology (SMD), facilitating easy integration into compact electronic circuits. This resistor is appropriate for use in automotive, telecommunication, medical equipment, and measurement/testing applications.

Datasheet Summary
Powered by GS/AI

The Melf Resistor, part number 33AH1461, features a resistance value of 150 kΩ and a power rating of 0.3 W. It is constructed using metal film technology, which provides high stability and precision. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, making it suitable for applications requiring reliable performance under varying temperature conditions. It is compliant with AEC-Q200 standards, indicating its suitability for automotive applications. The maximum operating voltage is rated at 200 V, and it is designed for surface mount technology (SMD), facilitating easy integration into compact electronic circuits. This resistor is appropriate for use in automotive, telecommunication, medical equipment, and measurement/testing applications.

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1461 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1461
Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1461
MELF RES, 150K, 0.3W, SMD, METAL FILM; Resistance:150kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 150K, 0.3W, SMD, METAL FILM; Resistance:150kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3887 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3887
Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3887
MELF RES, 150K, 0.3W, SMD, METAL FILM; Resistance:150kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 150K, 0.3W, SMD, METAL FILM; Resistance:150kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH1461
Product Name Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 150000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details